Capital Lighting, Inc. 07066-BLK Exterior -Ceiling Mount 767591

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: 11`` Frosted Glass Outdoor Flush Mount Light UPC: 822920023521 Category: Outdoor Glass: Frosted Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: 11`` Frosted Glass Outdoor Flush Mount Light UPC: 822920023521 Category: Outdoor Glass: Frosted Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
07066-BLK Exterior -Ceiling Mount - 767591 - Capital Lighting, Inc.
Columbus, OH, USA
07066-BLK Exterior -Ceiling Mount
767591
07066-BLK Exterior -Ceiling Mount 767591
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: 11`` Frosted Glass Outdoor Flush Mount Light UPC: 822920023521 Category: Outdoor Glass: Frosted Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 5.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: 11`` Frosted Glass Outdoor Flush Mount Light
UPC: 822920023521
Category: Outdoor
Glass: Frosted
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767591
Product Name 07066-BLK Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details