Capital Lighting, Inc. 1-4315-9-17 Mid. Chandeliers-Candle 767553

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.25 Height: 38.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Forged Black Product Name: Nine Light Chandelier UPC: 822920079450 Category: Chandelier Connection: Hardwire Shipped Via: TRK Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.25 Height: 38.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Forged Black Product Name: Nine Light Chandelier UPC: 822920079450 Category: Chandelier Connection: Hardwire Shipped Via: TRK Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
1-4315-9-17 Mid. Chandeliers-Candle - 767553 - Capital Lighting, Inc.
Columbus, OH, USA
1-4315-9-17 Mid. Chandeliers-Candle
767553
1-4315-9-17 Mid. Chandeliers-Candle 767553
PRODUCT DETAILS / SPECS Width/Dia: 33.25 Height: 38.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Forged Black Product Name: Nine Light Chandelier UPC: 822920079450 Category: Chandelier Connection: Hardwire Shipped Via: TRK Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 33.25
Height: 38.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Forged Black
Product Name: Nine Light Chandelier
UPC: 822920079450
Category: Chandelier
Connection: Hardwire
Shipped Via: TRK
Safety Rating: UL, CUL
Safety Listing: Dry
Chain: 120``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767553
Product Name 1-4315-9-17 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details