Capital Lighting, Inc. 7-4317-5-17 Pendants-Bowl Style 767550

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 32.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Forged Black Product Name: Five Light Pendant UPC: 822920079498 Category: Pendants Glass: Cream Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 32.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Forged Black Product Name: Five Light Pendant UPC: 822920079498 Category: Pendants Glass: Cream Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
7-4317-5-17 Pendants-Bowl Style - 767550 - Capital Lighting, Inc.
Columbus, OH, USA
7-4317-5-17 Pendants-Bowl Style
767550
7-4317-5-17 Pendants-Bowl Style 767550
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 32.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Forged Black Product Name: Five Light Pendant UPC: 822920079498 Category: Pendants Glass: Cream Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 24.25
Height: 32.50
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Forged Black
Product Name: Five Light Pendant
UPC: 822920079498
Category: Pendants
Glass: Cream Scavo
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Chain: 120``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767550
Product Name 7-4317-5-17 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details