Capital Lighting, Inc. 5553-477 Bathroom Fixtures-Three Lights 767497

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 10.25 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Florence Patina Product Name: Three Light Bath Bar Glass: Salon Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 10.25 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Florence Patina Product Name: Three Light Bath Bar Glass: Salon Scavo

Suppliers

Company
Product
Description
Supplier Links
5553-477 Bathroom Fixtures-Three Lights - 767497 - Capital Lighting, Inc.
Columbus, OH, USA
5553-477 Bathroom Fixtures-Three Lights
767497
5553-477 Bathroom Fixtures-Three Lights 767497
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 10.25 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Florence Patina Product Name: Three Light Bath Bar Glass: Salon Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 23.75
Height: 10.25
Extension: 7
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Florence Patina
Product Name: Three Light Bath Bar
Glass: Salon Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767497
Product Name 5553-477 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details