Capital Lighting, Inc. 4057OL Mini Pendants-Rod 767488

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 47.00 Length 47.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Black Weight: 6 Product Name: One Light Mini-Pendant UPC: 640665405712 Category: Mini-Pendant Glass: Amber Iridescent Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 47.00 Length 47.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Black Weight: 6 Product Name: One Light Mini-Pendant UPC: 640665405712 Category: Mini-Pendant Glass: Amber Iridescent Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
4057OL Mini Pendants-Rod - 767488 - Capital Lighting, Inc.
Columbus, OH, USA
4057OL Mini Pendants-Rod
767488
4057OL Mini Pendants-Rod 767488
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 47.00 Length 47.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Black Weight: 6 Product Name: One Light Mini-Pendant UPC: 640665405712 Category: Mini-Pendant Glass: Amber Iridescent Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 47.00
Length 47.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Olde Black
Weight: 6
Product Name: One Light Mini-Pendant
UPC: 640665405712
Category: Mini-Pendant
Glass: Amber Iridescent
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5.5`` dia
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767488
Product Name 4057OL Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892208 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details