Capital Lighting, Inc. 4051OL Semi-Flush Mts.-Bowl Style 767483

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 14.25 Length 14.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Olde Black Weight: 12 Product Name: Two Light Foyer Fixture UPC: 640665405118 Category: Foyer Glass: Amber Iridescent Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 4`` dia
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 14.25 Length 14.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Olde Black Weight: 12 Product Name: Two Light Foyer Fixture UPC: 640665405118 Category: Foyer Glass: Amber Iridescent Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 4`` dia

Suppliers

Company
Product
Description
Supplier Links
4051OL Semi-Flush Mts.-Bowl Style - 767483 - Capital Lighting, Inc.
Columbus, OH, USA
4051OL Semi-Flush Mts.-Bowl Style
767483
4051OL Semi-Flush Mts.-Bowl Style 767483
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 14.25 Length 14.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Olde Black Weight: 12 Product Name: Two Light Foyer Fixture UPC: 640665405118 Category: Foyer Glass: Amber Iridescent Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 4`` dia

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 14.25
Length 14.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Olde Black
Weight: 12
Product Name: Two Light Foyer Fixture
UPC: 640665405118
Category: Foyer
Glass: Amber Iridescent
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 4`` dia

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767483
Product Name 4051OL Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details