Capital Lighting, Inc. 4053OL Mid. Chandeliers-Pillar Candle 767480

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Olde Black Weight: 25 Product Name: Three Light Chandelier UPC: 640665405316 Category: Chandelier Glass: Amber Iridescent Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Olde Black Weight: 25 Product Name: Three Light Chandelier UPC: 640665405316 Category: Chandelier Glass: Amber Iridescent Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
4053OL Mid. Chandeliers-Pillar Candle - 767480 - Capital Lighting, Inc.
Columbus, OH, USA
4053OL Mid. Chandeliers-Pillar Candle
767480
4053OL Mid. Chandeliers-Pillar Candle 767480
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Olde Black Weight: 25 Product Name: Three Light Chandelier UPC: 640665405316 Category: Chandelier Glass: Amber Iridescent Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 27.25
Height: 26.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Olde Black
Weight: 25
Product Name: Three Light Chandelier
UPC: 640665405316
Category: Chandelier
Glass: Amber Iridescent
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5.5`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767480
Product Name 4053OL Mid. Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details