Capital Lighting, Inc. 2545MT Exterior -Wall Mount 767455

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 26.00 Length 26.00 Extension: 13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Metro Bronze Weight: 19 Product Name: One Light Outdoor Fixture UPC: 640665254518 Category: Outdoor Glass: Inside-Frosted Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 10.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 26.00 Length 26.00 Extension: 13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Metro Bronze Weight: 19 Product Name: One Light Outdoor Fixture UPC: 640665254518 Category: Outdoor Glass: Inside-Frosted Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 10.00

Suppliers

Company
Product
Description
Supplier Links
2545MT Exterior -Wall Mount - 767455 - Capital Lighting, Inc.
Columbus, OH, USA
2545MT Exterior -Wall Mount
767455
2545MT Exterior -Wall Mount 767455
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 26.00 Length 26.00 Extension: 13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Metro Bronze Weight: 19 Product Name: One Light Outdoor Fixture UPC: 640665254518 Category: Outdoor Glass: Inside-Frosted Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 10.00

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 26.00
Length 26.00
Extension: 13
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Metro Bronze
Weight: 19
Product Name: One Light Outdoor Fixture
UPC: 640665254518
Category: Outdoor
Glass: Inside-Frosted
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 10.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767455
Product Name 2545MT Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351.4mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details