Capital Lighting, Inc. 2540MT Exterior -Wall Mount 767453

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.50 Length 9.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Metro Bronze Weight: 4 Product Name: One Light Outdoor Fixture UPC: 640665254013 Category: Outdoor Glass: Inside-White Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 2.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.50 Length 9.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Metro Bronze Weight: 4 Product Name: One Light Outdoor Fixture UPC: 640665254013 Category: Outdoor Glass: Inside-White Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 2.50

Suppliers

Company
Product
Description
Supplier Links
2540MT Exterior -Wall Mount - 767453 - Capital Lighting, Inc.
Columbus, OH, USA
2540MT Exterior -Wall Mount
767453
2540MT Exterior -Wall Mount 767453
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.50 Length 9.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Metro Bronze Weight: 4 Product Name: One Light Outdoor Fixture UPC: 640665254013 Category: Outdoor Glass: Inside-White Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 2.50

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 9.50
Length 9.50
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Metro Bronze
Weight: 4
Product Name: One Light Outdoor Fixture
UPC: 640665254013
Category: Outdoor
Glass: Inside-White Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 2.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767453
Product Name 2540MT Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details