Capital Lighting, Inc. 2541MT Exterior -Post/Pier Head 767451

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 27.25 Length 27.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Metro Bronze Weight: 26 Product Name: One Light Outdoor Fixture UPC: 640665254112 Category: Outdoor Glass: Inside-White Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 27.25 Length 27.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Metro Bronze Weight: 26 Product Name: One Light Outdoor Fixture UPC: 640665254112 Category: Outdoor Glass: Inside-White Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
2541MT Exterior -Post/Pier Head - 767451 - Capital Lighting, Inc.
Columbus, OH, USA
2541MT Exterior -Post/Pier Head
767451
2541MT Exterior -Post/Pier Head 767451
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 27.25 Length 27.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Metro Bronze Weight: 26 Product Name: One Light Outdoor Fixture UPC: 640665254112 Category: Outdoor Glass: Inside-White Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 27.25
Length 27.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Metro Bronze
Weight: 26
Product Name: One Light Outdoor Fixture
UPC: 640665254112
Category: Outdoor
Glass: Inside-White Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767451
Product Name 2541MT Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details