Capital Lighting, Inc. 2542MT Exterior -Hanging 767450

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 26.25 Length 26.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Metro Bronze Weight: 15 Product Name: One Light Outdoor Fixture UPC: 640665254211 Category: Outdoor Glass: Inside-White Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 26.25 Length 26.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Metro Bronze Weight: 15 Product Name: One Light Outdoor Fixture UPC: 640665254211 Category: Outdoor Glass: Inside-White Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
2542MT Exterior -Hanging - 767450 - Capital Lighting, Inc.
Columbus, OH, USA
2542MT Exterior -Hanging
767450
2542MT Exterior -Hanging 767450
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 26.25 Length 26.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Metro Bronze Weight: 15 Product Name: One Light Outdoor Fixture UPC: 640665254211 Category: Outdoor Glass: Inside-White Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 26.25
Length 26.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Metro Bronze
Weight: 15
Product Name: One Light Outdoor Fixture
UPC: 640665254211
Category: Outdoor
Glass: Inside-White Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767450
Product Name 2542MT Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details