Capital Lighting, Inc. 1931RB Exterior -Post/Pier Head 767418

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 27.00 Length 27.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Regency Bronze Weight: 22 Product Name: One Light Outdoor Fixture UPC: 640665193114 Category: Outdoor Glass: Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 27.00 Length 27.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Regency Bronze Weight: 22 Product Name: One Light Outdoor Fixture UPC: 640665193114 Category: Outdoor Glass: Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
1931RB Exterior -Post/Pier Head - 767418 - Capital Lighting, Inc.
Columbus, OH, USA
1931RB Exterior -Post/Pier Head
767418
1931RB Exterior -Post/Pier Head 767418
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 27.00 Length 27.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Regency Bronze Weight: 22 Product Name: One Light Outdoor Fixture UPC: 640665193114 Category: Outdoor Glass: Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 27.00
Length 27.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Regency Bronze
Weight: 22
Product Name: One Light Outdoor Fixture
UPC: 640665193114
Category: Outdoor
Glass: Amber Linen
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767418
Product Name 1931RB Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details