Capital Lighting, Inc. 1644BZ Exterior -Wall Mount 767413

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 24.00 Length 24.00 Extension: 7 Bulb Type: Bi-Pin Qty: 1 Wattage: 20 Finish: Bronze Weight: 7 Product Name: One Light Outdoor Fixture UPC: 640665164428 Category: Outdoor Glass: Tempered Lens Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 12.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 24.00 Length 24.00 Extension: 7 Bulb Type: Bi-Pin Qty: 1 Wattage: 20 Finish: Bronze Weight: 7 Product Name: One Light Outdoor Fixture UPC: 640665164428 Category: Outdoor Glass: Tempered Lens Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 12.00

Suppliers

Company
Product
Description
Supplier Links
1644BZ Exterior -Wall Mount - 767413 - Capital Lighting, Inc.
Columbus, OH, USA
1644BZ Exterior -Wall Mount
767413
1644BZ Exterior -Wall Mount 767413
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 24.00 Length 24.00 Extension: 7 Bulb Type: Bi-Pin Qty: 1 Wattage: 20 Finish: Bronze Weight: 7 Product Name: One Light Outdoor Fixture UPC: 640665164428 Category: Outdoor Glass: Tempered Lens Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 12.00

PRODUCT DETAILS / SPECS
Width/Dia: 3.00
Height: 24.00
Length 24.00
Extension: 7
Bulb
Type: Bi-Pin
Qty: 1
Wattage: 20
Finish: Bronze
Weight: 7
Product Name: One Light Outdoor Fixture
UPC: 640665164428
Category: Outdoor
Glass: Tempered Lens
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 12.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767413
Product Name 1644BZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details