Capital Lighting, Inc. 1644TT Exterior -Wall Mount 767411

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 24.00 Length 24.00 Bulb Type: Bi-Pin Qty: 1 Wattage: 20 Finish: Titanium Weight: 7 Product Name: One Light Outdoor Fixture UPC: 640665164411 Category: Outdoor Glass: Tempered Lens Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 12.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 24.00 Length 24.00 Bulb Type: Bi-Pin Qty: 1 Wattage: 20 Finish: Titanium Weight: 7 Product Name: One Light Outdoor Fixture UPC: 640665164411 Category: Outdoor Glass: Tempered Lens Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 12.00

Suppliers

Company
Product
Description
Supplier Links
1644TT Exterior -Wall Mount - 767411 - Capital Lighting, Inc.
Columbus, OH, USA
1644TT Exterior -Wall Mount
767411
1644TT Exterior -Wall Mount 767411
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 24.00 Length 24.00 Bulb Type: Bi-Pin Qty: 1 Wattage: 20 Finish: Titanium Weight: 7 Product Name: One Light Outdoor Fixture UPC: 640665164411 Category: Outdoor Glass: Tempered Lens Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 12.00

PRODUCT DETAILS / SPECS
Width/Dia: 3.00
Height: 24.00
Length 24.00
Bulb
Type: Bi-Pin
Qty: 1
Wattage: 20
Finish: Titanium
Weight: 7
Product Name: One Light Outdoor Fixture
UPC: 640665164411
Category: Outdoor
Glass: Tempered Lens
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 12.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767411
Product Name 1644TT Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details