Capital Lighting, Inc. 1940FZ Exterior -Wall Mount 767403

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 21.25 Length 21.25 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: French Bronze Weight: 13 Product Name: One Light Outdoor Fixture UPC: 640665194012 Category: Outdoor Glass: Water Seedy Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 9.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 21.25 Length 21.25 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: French Bronze Weight: 13 Product Name: One Light Outdoor Fixture UPC: 640665194012 Category: Outdoor Glass: Water Seedy Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 9.50

Suppliers

Company
Product
Description
Supplier Links
1940FZ Exterior -Wall Mount - 767403 - Capital Lighting, Inc.
Columbus, OH, USA
1940FZ Exterior -Wall Mount
767403
1940FZ Exterior -Wall Mount 767403
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 21.25 Length 21.25 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: French Bronze Weight: 13 Product Name: One Light Outdoor Fixture UPC: 640665194012 Category: Outdoor Glass: Water Seedy Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 9.50

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 21.25
Length 21.25
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: French Bronze
Weight: 13
Product Name: One Light Outdoor Fixture
UPC: 640665194012
Category: Outdoor
Glass: Water Seedy Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 9.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767403
Product Name 1940FZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2229677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details