Capital Lighting, Inc. 27511 Lamps-Table Lamps 767366

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 34.00 Length 34.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Mahogany Weight: 15 Product Name: One Light Table Lamp UPC: 792977275115 Category: Lamps Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 34.00 Length 34.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Mahogany Weight: 15 Product Name: One Light Table Lamp UPC: 792977275115 Category: Lamps Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
27511 Lamps-Table Lamps - 767366 - Capital Lighting, Inc.
Columbus, OH, USA
27511 Lamps-Table Lamps
767366
27511 Lamps-Table Lamps 767366
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 34.00 Length 34.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Mahogany Weight: 15 Product Name: One Light Table Lamp UPC: 792977275115 Category: Lamps Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 34.00
Length 34.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Mahogany
Weight: 15
Product Name: One Light Table Lamp
UPC: 792977275115
Category: Lamps
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767366
Product Name 27511 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details