Capital Lighting, Inc. KP-SS-108-4-69 Bathroom Fixtures-Four Lights 767293

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 9.00 Extension: 11 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Pewter Product Name: Four Light Bath Bar UPC: 822920067594 Category: Bath Lights Glass: White Faux Alabaster Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 9.00 Extension: 11 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Pewter Product Name: Four Light Bath Bar UPC: 822920067594 Category: Bath Lights Glass: White Faux Alabaster Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
KP-SS-108-4-69 Bathroom Fixtures-Four Lights - 767293 - Capital Lighting, Inc.
Columbus, OH, USA
KP-SS-108-4-69 Bathroom Fixtures-Four Lights
767293
KP-SS-108-4-69 Bathroom Fixtures-Four Lights 767293
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 9.00 Extension: 11 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Pewter Product Name: Four Light Bath Bar UPC: 822920067594 Category: Bath Lights Glass: White Faux Alabaster Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 37.00
Height: 9.00
Extension: 11
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Pewter
Product Name: Four Light Bath Bar
UPC: 822920067594
Category: Bath Lights
Glass: White Faux Alabaster
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767293
Product Name KP-SS-108-4-69 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details