Capital Lighting, Inc. 266-SN Flush Mounts-Bowl Style 767273

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Bulb Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: 6`` Ribbed Marble Glass Flush Mount Ceiling Light UPC: 822920020292 Category: Flush Mount Glass: White Ribbed Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Bulb Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: 6`` Ribbed Marble Glass Flush Mount Ceiling Light UPC: 822920020292 Category: Flush Mount Glass: White Ribbed Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
266-SN Flush Mounts-Bowl Style - 767273 - Capital Lighting, Inc.
Columbus, OH, USA
266-SN Flush Mounts-Bowl Style
767273
266-SN Flush Mounts-Bowl Style 767273
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Bulb Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: 6`` Ribbed Marble Glass Flush Mount Ceiling Light UPC: 822920020292 Category: Flush Mount Glass: White Ribbed Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Bulb
Qty: 1
Wattage: 60
Finish: Satin Nickel
Product Name: 6`` Ribbed Marble Glass Flush Mount Ceiling Light
UPC: 822920020292
Category: Flush Mount
Glass: White Ribbed Marble
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767273
Product Name 266-SN Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details