Capital Lighting, Inc. 07044-WHT Exterior -Ceiling Mount 767259

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: 8`` Frosted Glass Outdoor Flush Mount Ceiling Light UPC: 822920020193 Category: Outdoor Glass: Frosted Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: 8`` Frosted Glass Outdoor Flush Mount Ceiling Light UPC: 822920020193 Category: Outdoor Glass: Frosted Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
07044-WHT Exterior -Ceiling Mount - 767259 - Capital Lighting, Inc.
Columbus, OH, USA
07044-WHT Exterior -Ceiling Mount
767259
07044-WHT Exterior -Ceiling Mount 767259
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: 8`` Frosted Glass Outdoor Flush Mount Ceiling Light UPC: 822920020193 Category: Outdoor Glass: Frosted Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 6.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: White
Product Name: 8`` Frosted Glass Outdoor Flush Mount Ceiling Light
UPC: 822920020193
Category: Outdoor
Glass: Frosted
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767259
Product Name 07044-WHT Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318138 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details