Capital Lighting, Inc. 13264-BN Flush Mounts-Bowl Style 767218

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brownstone Product Name: 13`` Transitional Flush Mount Ceiling Light UPC: 822920033322 Category: Flush Mount Glass: Ribbed Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brownstone Product Name: 13`` Transitional Flush Mount Ceiling Light UPC: 822920033322 Category: Flush Mount Glass: Ribbed Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
13264-BN Flush Mounts-Bowl Style - 767218 - Capital Lighting, Inc.
Columbus, OH, USA
13264-BN Flush Mounts-Bowl Style
767218
13264-BN Flush Mounts-Bowl Style 767218
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brownstone Product Name: 13`` Transitional Flush Mount Ceiling Light UPC: 822920033322 Category: Flush Mount Glass: Ribbed Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 5.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brownstone
Product Name: 13`` Transitional Flush Mount Ceiling Light
UPC: 822920033322
Category: Flush Mount
Glass: Ribbed Marble
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767218
Product Name 13264-BN Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147185 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details