Capital Lighting, Inc. 11264-BN Flush Mounts-Bowl Style 767214

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 4.88 Bulb Qty: 2 Wattage: 40 Finish: Brownstone Product Name: 11`` Transitional Flush Mount Ceiling Light UPC: 822920033186 Category: Flush Mount Glass: Ribbed Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 4.88 Bulb Qty: 2 Wattage: 40 Finish: Brownstone Product Name: 11`` Transitional Flush Mount Ceiling Light UPC: 822920033186 Category: Flush Mount Glass: Ribbed Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
11264-BN Flush Mounts-Bowl Style - 767214 - Capital Lighting, Inc.
Columbus, OH, USA
11264-BN Flush Mounts-Bowl Style
767214
11264-BN Flush Mounts-Bowl Style 767214
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 4.88 Bulb Qty: 2 Wattage: 40 Finish: Brownstone Product Name: 11`` Transitional Flush Mount Ceiling Light UPC: 822920033186 Category: Flush Mount Glass: Ribbed Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 4.88
Bulb
Qty: 2
Wattage: 40
Finish: Brownstone
Product Name: 11`` Transitional Flush Mount Ceiling Light
UPC: 822920033186
Category: Flush Mount
Glass: Ribbed Marble
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767214
Product Name 11264-BN Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details