Capital Lighting, Inc. 11264-SN Flush Mounts-Bowl Style 767213

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 4.88 Bulb Qty: 2 Wattage: 40 Finish: Satin Nickel Product Name: 11`` Transitional Flush Mount Ceiling Light UPC: 822920033216 Category: Flush Mount Glass: Ribbed Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 4.88 Bulb Qty: 2 Wattage: 40 Finish: Satin Nickel Product Name: 11`` Transitional Flush Mount Ceiling Light UPC: 822920033216 Category: Flush Mount Glass: Ribbed Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
11264-SN Flush Mounts-Bowl Style - 767213 - Capital Lighting, Inc.
Columbus, OH, USA
11264-SN Flush Mounts-Bowl Style
767213
11264-SN Flush Mounts-Bowl Style 767213
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 4.88 Bulb Qty: 2 Wattage: 40 Finish: Satin Nickel Product Name: 11`` Transitional Flush Mount Ceiling Light UPC: 822920033216 Category: Flush Mount Glass: Ribbed Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 4.88
Bulb
Qty: 2
Wattage: 40
Finish: Satin Nickel
Product Name: 11`` Transitional Flush Mount Ceiling Light
UPC: 822920033216
Category: Flush Mount
Glass: Ribbed Marble
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767213
Product Name 11264-SN Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details