PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 35.00
Length 35.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Antique Bronze
Weight: 9
Product Name: One Light Table Lamps
UPC: 792977294154
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 767197 |
| Product Name | 29415 Lamps-Table Lamps |
| Application | Residential |