Capital Lighting, Inc. 29427-1 Lamps-Table Lamps 767146

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 34.00 Length 34.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Weight: 8 Product Name: One Light Buffet Lamps UPC: 792977294277 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 34.00 Length 34.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Weight: 8 Product Name: One Light Buffet Lamps UPC: 792977294277 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
29427-1 Lamps-Table Lamps - 767146 - Capital Lighting, Inc.
Columbus, OH, USA
29427-1 Lamps-Table Lamps
767146
29427-1 Lamps-Table Lamps 767146
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 34.00 Length 34.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Weight: 8 Product Name: One Light Buffet Lamps UPC: 792977294277 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 34.00
Length 34.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Aged Bronze
Weight: 8
Product Name: One Light Buffet Lamps
UPC: 792977294277
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767146
Product Name 29427-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details