Capital Lighting, Inc. 29104-1 Lamps-Table Lamps 767125

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 38.00 Length 38.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brown Weight: 6 Product Name: One Light Buffet Lamp UPC: 792977291047 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 38.00 Length 38.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brown Weight: 6 Product Name: One Light Buffet Lamp UPC: 792977291047 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
29104-1 Lamps-Table Lamps - 767125 - Capital Lighting, Inc.
Columbus, OH, USA
29104-1 Lamps-Table Lamps
767125
29104-1 Lamps-Table Lamps 767125
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 38.00 Length 38.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brown Weight: 6 Product Name: One Light Buffet Lamp UPC: 792977291047 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 38.00
Length 38.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brown
Weight: 6
Product Name: One Light Buffet Lamp
UPC: 792977291047
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767125
Product Name 29104-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details