Capital Lighting, Inc. 1062-4CH Bathroom Fixtures-Four Lights 767098

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 9.00 Extension: 7.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Product Name: Four Light Transitional Bath Bar UPC: 822920033612 Category: Bath Glass: GL780 Sold Separately Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 9.00 Extension: 7.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Product Name: Four Light Transitional Bath Bar UPC: 822920033612 Category: Bath Glass: GL780 Sold Separately Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
1062-4CH Bathroom Fixtures-Four Lights - 767098 - Capital Lighting, Inc.
Columbus, OH, USA
1062-4CH Bathroom Fixtures-Four Lights
767098
1062-4CH Bathroom Fixtures-Four Lights 767098
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 9.00 Extension: 7.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Product Name: Four Light Transitional Bath Bar UPC: 822920033612 Category: Bath Glass: GL780 Sold Separately Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 9.00
Extension: 7.75
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Chrome
Product Name: Four Light Transitional Bath Bar
UPC: 822920033612
Category: Bath
Glass: GL780 Sold Separately
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767098
Product Name 1062-4CH Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details