Capital Lighting, Inc. 1079-2-67 Bathroom Fixtures-Two Lights 767070

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: New Bronze Product Name: Two Light Transitional Bath Bar UPC: 822920033643 Category: Bath Glass: GL780-CM Sold Separately Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: New Bronze Product Name: Two Light Transitional Bath Bar UPC: 822920033643 Category: Bath Glass: GL780-CM Sold Separately Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
1079-2-67 Bathroom Fixtures-Two Lights - 767070 - Capital Lighting, Inc.
Columbus, OH, USA
1079-2-67 Bathroom Fixtures-Two Lights
767070
1079-2-67 Bathroom Fixtures-Two Lights 767070
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: New Bronze Product Name: Two Light Transitional Bath Bar UPC: 822920033643 Category: Bath Glass: GL780-CM Sold Separately Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 9.00
Extension: 7
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: New Bronze
Product Name: Two Light Transitional Bath Bar
UPC: 822920033643
Category: Bath
Glass: GL780-CM Sold Separately
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767070
Product Name 1079-2-67 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details