Capital Lighting, Inc. 3282-CH Bathroom Fixtures-Two Lights 767062

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 7.00 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chrome Product Name: Two Light Bath Bar UPC: 822920029967 Category: Bath Glass: GL771 Sold Separately Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 7.00 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chrome Product Name: Two Light Bath Bar UPC: 822920029967 Category: Bath Glass: GL771 Sold Separately Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
3282-CH Bathroom Fixtures-Two Lights - 767062 - Capital Lighting, Inc.
Columbus, OH, USA
3282-CH Bathroom Fixtures-Two Lights
767062
3282-CH Bathroom Fixtures-Two Lights 767062
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 7.00 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chrome Product Name: Two Light Bath Bar UPC: 822920029967 Category: Bath Glass: GL771 Sold Separately Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 7.00
Extension: 6
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Chrome
Product Name: Two Light Bath Bar
UPC: 822920029967
Category: Bath
Glass: GL771 Sold Separately
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767062
Product Name 3282-CH Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details