PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 7.00
Extension: 6
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Satin Nickel
Product Name: Four Light Bath Bar
UPC: 822920030048
Category: Bath
Glass: GL232 Sold Separately
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 767038 |
| Product Name | 3284-SN Bathroom Fixtures-Four Lights |
| Application | Residential |