Capital Lighting, Inc. 87120-CH Bathroom Fixtures-Three Lights 767015

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 4.00 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Bath Bar UPC: 822920032479 Category: Bath Lights Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 4.00 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Bath Bar UPC: 822920032479 Category: Bath Lights Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
87120-CH Bathroom Fixtures-Three Lights - 767015 - Capital Lighting, Inc.
Columbus, OH, USA
87120-CH Bathroom Fixtures-Three Lights
767015
87120-CH Bathroom Fixtures-Three Lights 767015
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 4.00 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Bath Bar UPC: 822920032479 Category: Bath Lights Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 4.00
Extension: 6
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Chrome
Product Name: Three Light Bath Bar
UPC: 822920032479
Category: Bath Lights
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767015
Product Name 87120-CH Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details