Capital Lighting, Inc. 87117-CH Bathroom Fixtures-Four Lights 767014

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 4.00 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 40 Finish: Chrome Product Name: Four Light Bath Bar UPC: 822920205705 Category: Bath Lights Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 4.00 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 40 Finish: Chrome Product Name: Four Light Bath Bar UPC: 822920205705 Category: Bath Lights Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
87117-CH Bathroom Fixtures-Four Lights - 767014 - Capital Lighting, Inc.
Columbus, OH, USA
87117-CH Bathroom Fixtures-Four Lights
767014
87117-CH Bathroom Fixtures-Four Lights 767014
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 4.00 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 40 Finish: Chrome Product Name: Four Light Bath Bar UPC: 822920205705 Category: Bath Lights Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 4.00
Extension: 6
Bulb
Type: Medium
Qty: 4
Wattage: 40
Finish: Chrome
Product Name: Four Light Bath Bar
UPC: 822920205705
Category: Bath Lights
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767014
Product Name 87117-CH Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details