Capital Lighting, Inc. GZ-8-2092-2-25 Bathroom Fixtures-Two Lights 766984

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 7.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Slate Product Name: Two Light Bath Bar UPC: 822920097027 Category: Bath Lights Glass: Cream Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 7.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Slate Product Name: Two Light Bath Bar UPC: 822920097027 Category: Bath Lights Glass: Cream Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
GZ-8-2092-2-25 Bathroom Fixtures-Two Lights - 766984 - Capital Lighting, Inc.
Columbus, OH, USA
GZ-8-2092-2-25 Bathroom Fixtures-Two Lights
766984
GZ-8-2092-2-25 Bathroom Fixtures-Two Lights 766984
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 7.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Slate Product Name: Two Light Bath Bar UPC: 822920097027 Category: Bath Lights Glass: Cream Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 7.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Slate
Product Name: Two Light Bath Bar
UPC: 822920097027
Category: Bath Lights
Glass: Cream Scavo
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 766984
Product Name GZ-8-2092-2-25 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details