Capital Lighting, Inc. GZ-8-2092-4-25 Bathroom Fixtures-Four Lights 766983

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 7.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Slate Product Name: Four Light Bath Bar UPC: 822920097041 Category: Bath Lights Glass: Cream Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 7.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Slate Product Name: Four Light Bath Bar UPC: 822920097041 Category: Bath Lights Glass: Cream Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
GZ-8-2092-4-25 Bathroom Fixtures-Four Lights - 766983 - Capital Lighting, Inc.
Columbus, OH, USA
GZ-8-2092-4-25 Bathroom Fixtures-Four Lights
766983
GZ-8-2092-4-25 Bathroom Fixtures-Four Lights 766983
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 7.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Slate Product Name: Four Light Bath Bar UPC: 822920097041 Category: Bath Lights Glass: Cream Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 31.50
Height: 7.75
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Slate
Product Name: Four Light Bath Bar
UPC: 822920097041
Category: Bath Lights
Glass: Cream Scavo
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 766983
Product Name GZ-8-2092-4-25 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details