Capital Lighting, Inc. 8-0114-2-05 Bathroom Fixtures-Two Lights 766963

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 8.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oiled Copper Product Name: Two Light Bath Bar UPC: 822920097430 Category: Bath Lights Glass: Pompei Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 8.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oiled Copper Product Name: Two Light Bath Bar UPC: 822920097430 Category: Bath Lights Glass: Pompei Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
8-0114-2-05 Bathroom Fixtures-Two Lights - 766963 - Capital Lighting, Inc.
Columbus, OH, USA
8-0114-2-05 Bathroom Fixtures-Two Lights
766963
8-0114-2-05 Bathroom Fixtures-Two Lights 766963
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 8.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oiled Copper Product Name: Two Light Bath Bar UPC: 822920097430 Category: Bath Lights Glass: Pompei Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 8.00
Extension: 9
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Oiled Copper
Product Name: Two Light Bath Bar
UPC: 822920097430
Category: Bath Lights
Glass: Pompei
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 766963
Product Name 8-0114-2-05 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details