Capital Lighting, Inc. GZ-1-2089-3-25 Mid. Chandeliers-Glass Down 766951

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Slate Product Name: Three Light Chandelier UPC: 822920096938 Category: Chandelier Glass: Cream Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Slate Product Name: Three Light Chandelier UPC: 822920096938 Category: Chandelier Glass: Cream Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
GZ-1-2089-3-25 Mid. Chandeliers-Glass Down - 766951 - Capital Lighting, Inc.
Columbus, OH, USA
GZ-1-2089-3-25 Mid. Chandeliers-Glass Down
766951
GZ-1-2089-3-25 Mid. Chandeliers-Glass Down 766951
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Slate Product Name: Three Light Chandelier UPC: 822920096938 Category: Chandelier Glass: Cream Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 20.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Slate
Product Name: Three Light Chandelier
UPC: 822920096938
Category: Chandelier
Glass: Cream Scavo
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Chain: 120``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 766951
Product Name GZ-1-2089-3-25 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details