Capital Lighting, Inc. GZ-1-2090-5-25 Mid. Chandeliers-Glass Down 766950

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 24.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Slate Product Name: Five Light Chandelier UPC: 822920096945 Category: Chandelier Glass: Cream Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 24.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Slate Product Name: Five Light Chandelier UPC: 822920096945 Category: Chandelier Glass: Cream Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
GZ-1-2090-5-25 Mid. Chandeliers-Glass Down - 766950 - Capital Lighting, Inc.
Columbus, OH, USA
GZ-1-2090-5-25 Mid. Chandeliers-Glass Down
766950
GZ-1-2090-5-25 Mid. Chandeliers-Glass Down 766950
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 24.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Slate Product Name: Five Light Chandelier UPC: 822920096945 Category: Chandelier Glass: Cream Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 27.50
Height: 24.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Slate
Product Name: Five Light Chandelier
UPC: 822920096945
Category: Chandelier
Glass: Cream Scavo
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Chain: 120``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 766950
Product Name GZ-1-2090-5-25 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details