Capital Lighting, Inc. 5-0631-BK Exterior -Hanging 766926

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Black Product Name: One Light Hanging Lantern UPC: 822920094613 Category: Outdoor Glass: Clear Beveled Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Chain: 120`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Black Product Name: One Light Hanging Lantern UPC: 822920094613 Category: Outdoor Glass: Clear Beveled Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Chain: 120`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
5-0631-BK Exterior -Hanging - 766926 - Capital Lighting, Inc.
Columbus, OH, USA
5-0631-BK Exterior -Hanging
766926
5-0631-BK Exterior -Hanging 766926
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Black Product Name: One Light Hanging Lantern UPC: 822920094613 Category: Outdoor Glass: Clear Beveled Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Chain: 120`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 18.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Textured Black
Product Name: One Light Hanging Lantern
UPC: 822920094613
Category: Outdoor
Glass: Clear Beveled
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet
Chain: 120``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 766926
Product Name 5-0631-BK Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details