Capital Lighting, Inc. 5-0632-BK Exterior -Post/Pier Head 766923

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 17.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Black Product Name: One Light Post Lantern UPC: 822920094651 Category: Outdoor Glass: Clear Beveled Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 17.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Black Product Name: One Light Post Lantern UPC: 822920094651 Category: Outdoor Glass: Clear Beveled Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
5-0632-BK Exterior -Post/Pier Head - 766923 - Capital Lighting, Inc.
Columbus, OH, USA
5-0632-BK Exterior -Post/Pier Head
766923
5-0632-BK Exterior -Post/Pier Head 766923
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 17.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Black Product Name: One Light Post Lantern UPC: 822920094651 Category: Outdoor Glass: Clear Beveled Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 17.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Textured Black
Product Name: One Light Post Lantern
UPC: 822920094651
Category: Outdoor
Glass: Clear Beveled
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 766923
Product Name 5-0632-BK Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 4
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details