Capital Lighting, Inc. 5-0635-BK Exterior -Hanging 766922

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 13.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Textured Black Product Name: Three Light Hanging Lantern UPC: 822920104589 Category: Outdoor Glass: Clear Beveled Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Chain: 120`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 13.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Textured Black Product Name: Three Light Hanging Lantern UPC: 822920104589 Category: Outdoor Glass: Clear Beveled Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Chain: 120`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
5-0635-BK Exterior -Hanging - 766922 - Capital Lighting, Inc.
Columbus, OH, USA
5-0635-BK Exterior -Hanging
766922
5-0635-BK Exterior -Hanging 766922
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 13.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Textured Black Product Name: Three Light Hanging Lantern UPC: 822920104589 Category: Outdoor Glass: Clear Beveled Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Chain: 120`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 13.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Textured Black
Product Name: Three Light Hanging Lantern
UPC: 822920104589
Category: Outdoor
Glass: Clear Beveled
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet
Chain: 120``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 766922
Product Name 5-0635-BK Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details