Capital Lighting, Inc. N602-AB Lamps-Floor Lamps 766839

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 55.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 250 Finish: Antique Brass Product Name: One Light Floor Lamp with Table Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 55.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 250 Finish: Antique Brass Product Name: One Light Floor Lamp with Table Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
N602-AB Lamps-Floor Lamps - 766839 - Capital Lighting, Inc.
Columbus, OH, USA
N602-AB Lamps-Floor Lamps
766839
N602-AB Lamps-Floor Lamps 766839
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 55.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 250 Finish: Antique Brass Product Name: One Light Floor Lamp with Table Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 55.75
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 250
Finish: Antique Brass
Product Name: One Light Floor Lamp with Table
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 766839
Product Name N602-AB Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details