Capital Lighting, Inc. N603-OB Lamps-Floor Lamps 766833

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 62.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Oil Rubbed Bronze Product Name: One Light Floor Lamp Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 62.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Oil Rubbed Bronze Product Name: One Light Floor Lamp Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
N603-OB Lamps-Floor Lamps - 766833 - Capital Lighting, Inc.
Columbus, OH, USA
N603-OB Lamps-Floor Lamps
766833
N603-OB Lamps-Floor Lamps 766833
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 62.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Oil Rubbed Bronze Product Name: One Light Floor Lamp Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 62.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Oil Rubbed Bronze
Product Name: One Light Floor Lamp
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 766833
Product Name N603-OB Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details