Capital Lighting, Inc. GPXL-617 Lamps-Desk/Piano Lamps 766805

Description
PRODUCT DETAILS / SPECS Bulb Type: T4 Qty: 4 Wattage: 15 Finish: Black Product Name: Four Light Piano Lamp Category: Piano Lamp
Description
PRODUCT DETAILS / SPECS Bulb Type: T4 Qty: 4 Wattage: 15 Finish: Black Product Name: Four Light Piano Lamp Category: Piano Lamp

Suppliers

Company
Product
Description
Supplier Links
GPXL-617 Lamps-Desk/Piano Lamps - 766805 - Capital Lighting, Inc.
Columbus, OH, USA
GPXL-617 Lamps-Desk/Piano Lamps
766805
GPXL-617 Lamps-Desk/Piano Lamps 766805
PRODUCT DETAILS / SPECS Bulb Type: T4 Qty: 4 Wattage: 15 Finish: Black Product Name: Four Light Piano Lamp Category: Piano Lamp

PRODUCT DETAILS / SPECS
Bulb
Type: T4
Qty: 4
Wattage: 15
Finish: Black
Product Name: Four Light Piano Lamp
Category: Piano Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 766805
Product Name GPXL-617 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details