Capital Lighting, Inc. P10-150-617 Lamps-Desk/Piano Lamps 766800

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Piano Lamp Category: Piano/Desk Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Piano Lamp Category: Piano/Desk Lamp

Suppliers

Company
Product
Description
Supplier Links
P10-150-617 Lamps-Desk/Piano Lamps - 766800 - Capital Lighting, Inc.
Columbus, OH, USA
P10-150-617 Lamps-Desk/Piano Lamps
766800
P10-150-617 Lamps-Desk/Piano Lamps 766800
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Piano Lamp Category: Piano/Desk Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 8.00
Bulb
Type: T10
Qty: 1
Wattage: 60
Finish: Black
Product Name: One Light Piano Lamp
Category: Piano/Desk Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 766800
Product Name P10-150-617 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details