Capital Lighting, Inc. 1-1043-4-8 Mini Chandeliers-Candle 766498

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.38 Height: 23.38 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Tortoise Shell with Silver Gold Product Name: Four Light Traditional Mini Chandelier UPC: 822920100222 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.38 Height: 23.38 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Tortoise Shell with Silver Gold Product Name: Four Light Traditional Mini Chandelier UPC: 822920100222 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
1-1043-4-8 Mini Chandeliers-Candle - 766498 - Capital Lighting, Inc.
Columbus, OH, USA
1-1043-4-8 Mini Chandeliers-Candle
766498
1-1043-4-8 Mini Chandeliers-Candle 766498
PRODUCT DETAILS / SPECS Width/Dia: 14.38 Height: 23.38 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Tortoise Shell with Silver Gold Product Name: Four Light Traditional Mini Chandelier UPC: 822920100222 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 14.38
Height: 23.38
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Tortoise Shell with Silver Gold
Product Name: Four Light Traditional Mini Chandelier
UPC: 822920100222
Category: Chandelier
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Chain: 120``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 766498
Product Name 1-1043-4-8 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details