Capital Lighting, Inc. 4413-CH Bathroom Fixtures-Three Lights 766389

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 7.75 Length 7.75 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 6 Product Name: Three Light Bath Bar UPC: 46335871298 Category: Bath/Vanity/Wall Sconces Glass: Frosted White Ribbed Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 7.75 Length 7.75 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 6 Product Name: Three Light Bath Bar UPC: 46335871298 Category: Bath/Vanity/Wall Sconces Glass: Frosted White Ribbed Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
4413-CH Bathroom Fixtures-Three Lights - 766389 - Capital Lighting, Inc.
Columbus, OH, USA
4413-CH Bathroom Fixtures-Three Lights
766389
4413-CH Bathroom Fixtures-Three Lights 766389
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 7.75 Length 7.75 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 6 Product Name: Three Light Bath Bar UPC: 46335871298 Category: Bath/Vanity/Wall Sconces Glass: Frosted White Ribbed Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 7.75
Length 7.75
Extension: 9
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chrome
Weight: 6
Product Name: Three Light Bath Bar
UPC: 46335871298
Category: Bath/Vanity/Wall Sconces
Glass: Frosted White Ribbed
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 766389
Product Name 4413-CH Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318134 - RS Components, Ltd.
Specs
Lamp Type LED
View Details