Capital Lighting, Inc. 1161-CL-PB Exterior -Wall Mount 766354

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 8.00 Length 8.00 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Brass Weight: 1.7 Product Name: One Light Wall lantern UPC: 46335828957 Category: Wall Lantern Glass: Clear Shipped Via: UPS Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 8.00 Length 8.00 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Brass Weight: 1.7 Product Name: One Light Wall lantern UPC: 46335828957 Category: Wall Lantern Glass: Clear Shipped Via: UPS Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
1161-CL-PB Exterior -Wall Mount - 766354 - Capital Lighting, Inc.
Columbus, OH, USA
1161-CL-PB Exterior -Wall Mount
766354
1161-CL-PB Exterior -Wall Mount 766354
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 8.00 Length 8.00 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Brass Weight: 1.7 Product Name: One Light Wall lantern UPC: 46335828957 Category: Wall Lantern Glass: Clear Shipped Via: UPS Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 8.00
Length 8.00
Extension: 5.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Brass
Weight: 1.7
Product Name: One Light Wall lantern
UPC: 46335828957
Category: Wall Lantern
Glass: Clear
Shipped Via: UPS
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 766354
Product Name 1161-CL-PB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details