PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 21.26
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Horseshoe Black
Weight: 29.75
Product Name: 52`` Ceiling Fan w Light and Remote
UPC: 822920100000
Category: Ceiling Fan
Glass: Clear Watered
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet
Special feature: RMT007 included
Motor size: 188x20
Manufacturer's Warranty: Lifetime
Blade pitch: 14
Blade span: 52
Blade type: Mahogany
Electricity Use: 60
Light Kit: Y
Speeds: 3-Speed, RPM: Low - 84/High - 168
Optional Control: RMT007 - Wet Location, Three Fan Speeds & Light Dimming Remote
Reverse Air: Yes
Airflow Efficienty: 4721
Airflow Efficienty: 78.7
Designer: Karyl Pierce Paxton
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 766188 |
| Product Name | 52-525-5M-24 Fans-Ceiling Fans |