PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 24.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Walnut Patina
Weight: 27.25
Product Name: 52`` Ceiling Fan w Light and Remote
UPC: 822920100024
Category: Ceiling Fan
Glass: Clear Beveled
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet
Special feature: RMT007 included
Motor size: 172x20
Manufacturer's Warranty: Lifetime
Blade pitch: 14
Blade span: 52
Blade type: Oak
Electricity Use: 58
Light Kit: Y
Speeds: 3-Speed, RPM: Low - 88/High - 162
Optional Control: RMT007 - Wet Location, Three Fan Speeds & Light Dimming Remote
Reverse Air: Yes
Airflow Efficienty: 4814
Airflow Efficienty: 83
Designer: Karyl Pierce Paxton
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 766141 |
| Product Name | 52-515-5O-40 Fans-Ceiling Fans |