Capital Lighting, Inc. P3684-84 Pendants-Bowl Style 765992

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Espresso Weight: 11.4 Product Name: One Light Inverted Bowl UPC: 785247119479 Category: Hall & Foyer Glass: Weathered Sandstone Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Espresso Weight: 11.4 Product Name: One Light Inverted Bowl UPC: 785247119479 Category: Hall & Foyer Glass: Weathered Sandstone Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P3684-84 Pendants-Bowl Style - 765992 - Capital Lighting, Inc.
Columbus, OH, USA
P3684-84 Pendants-Bowl Style
765992
P3684-84 Pendants-Bowl Style 765992
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Espresso Weight: 11.4 Product Name: One Light Inverted Bowl UPC: 785247119479 Category: Hall & Foyer Glass: Weathered Sandstone Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 24.00
Length 24.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Espresso
Weight: 11.4
Product Name: One Light Inverted Bowl
UPC: 785247119479
Category: Hall & Foyer
Glass: Weathered Sandstone
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765992
Product Name P3684-84 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details