Capital Lighting, Inc. P3622-87 Pendants-Bowl Style 765990

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 32.00 Length 32.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Fieldstone Weight: 44 Product Name: Three Light Foyer UPC: 785247119196 Category: Hall & Foyer Glass: Etched Jasmine Mist Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 32.00 Length 32.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Fieldstone Weight: 44 Product Name: Three Light Foyer UPC: 785247119196 Category: Hall & Foyer Glass: Etched Jasmine Mist Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P3622-87 Pendants-Bowl Style - 765990 - Capital Lighting, Inc.
Columbus, OH, USA
P3622-87 Pendants-Bowl Style
765990
P3622-87 Pendants-Bowl Style 765990
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 32.00 Length 32.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Fieldstone Weight: 44 Product Name: Three Light Foyer UPC: 785247119196 Category: Hall & Foyer Glass: Etched Jasmine Mist Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 24.75
Height: 32.00
Length 32.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Fieldstone
Weight: 44
Product Name: Three Light Foyer
UPC: 785247119196
Category: Hall & Foyer
Glass: Etched Jasmine Mist
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765990
Product Name P3622-87 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details